Status: | Unknown |
---|---|
Series: | RNF-100 Series |
RoHS: | Unknown |
Kit Contents | 235 Pieces of RNF-100 Series Black PO Heat Shrink Tubing in Various Lengths and Sizes |
---|---|
Product Range | RNF-100 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heatshrink |
Shrink Ratio | 2 |
Shrink Temperature | 121°C |
Shrink Tubing / Boot Colour | Black |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Kit, Heat Shrink, 235 Pieces | Newark Electronics |
KIT, HEAT SHRINK, 235 PIECES | element14 |
Where can I find additional details, specifications and documents for a RNF-100-KIT-BLACK-FEC?
Additional datasheets, footprints and schematics for RNF-100-KIT-BLACK-FEC are listed on our Part Details page. You can also find images and similar parts to RNF-100-KIT-BLACK-FEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNF-100-KIT-BLACK-FEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNF-100-KIT-BLACK-FEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNF-100-KIT-BLACK-FEC fall under?
The RNF-100-KIT-BLACK-FEC is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RNF-100-KIT-BLACK-FEC when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNF-100-KIT-BLACK-FEC you can contact the distributor directly for product support, shipping queries etc.
Is the RNF-100-KIT-BLACK-FEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNF-100-KIT-BLACK-FEC have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for RNF-100-KIT-BLACK-FEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNF-100-KIT-BLACK-FEC often in real-time on the comparison pages.
What if I can't find stock of RNF-100-KIT-BLACK-FEC?
You can fill out our help required form which you can use to request a quote for RNF-100-KIT-BLACK-FEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.