Status: | Unknown |
---|---|
Series: | RNB Series |
RoHS: | Unknown |
Prices starting from US$0.0001
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0001
|
No stock
|
Buy Now |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2", 1/2" |
Wire Size AWG Max | 0000AWG |
Conductor Area CSA | 100mm² |
Product Range | RNB Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a RNB100-12?
Additional datasheets, footprints and schematics for RNB100-12 are listed on our Part Details page. You can also find images and similar parts to RNB100-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNB100-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNB100-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNB100-12 fall under?
The RNB100-12 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to RNB100-12 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNB100-12 you can contact the distributor directly for product support, shipping queries etc.
Is the RNB100-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNB100-12 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RNB100-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNB100-12 often in real-time on the comparison pages.
What if I can't find stock of RNB100-12?
You can fill out our help required form which you can use to request a quote for RNB100-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.