Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Resistance @ If | 7ohm |
Breakdown Voltage Vbr | 50V |
Diode Case Style | SOT-346 |
No. of Pins | 3 Pin |
Total Capacitance Ct | 0.9pF |
Forward Current If(AV) | 50mA |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pin Diode, 50V, 0.05A, Sot-346 | Newark Electronics |
PIN DIODE, 50V, 0.05A, SOT-346 | element14 |
Where can I find additional details, specifications and documents for a RN779DFHT146?
Additional datasheets, footprints and schematics for RN779DFHT146 are listed on our Part Details page. You can also find images and similar parts to RN779DFHT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN779DFHT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN779DFHT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN779DFHT146 fall under?
The RN779DFHT146 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RN779DFHT146 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN779DFHT146 you can contact the distributor directly for product support, shipping queries etc.
Is the RN779DFHT146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN779DFHT146 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RN779DFHT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN779DFHT146 often in real-time on the comparison pages.
What if I can't find stock of RN779DFHT146?
You can fill out our help required form which you can use to request a quote for RN779DFHT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.