Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Resistance @ If | 7ohm |
Breakdown Voltage Vbr | 50V |
Diode Case Style | SOT-323 |
No. of Pins | 3 Pin |
Total Capacitance Ct | 0.4pF |
Forward Current If(AV) | 50mA |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pin Diode, 50V, 0.05A, Sot-323 | Newark Electronics |
PIN DIODE, 50V, 0.05A, SOT-323 | element14 |
Where can I find additional details, specifications and documents for a RN739FFHT106?
Additional datasheets, footprints and schematics for RN739FFHT106 are listed on our Part Details page. You can also find images and similar parts to RN739FFHT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN739FFHT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN739FFHT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN739FFHT106 fall under?
The RN739FFHT106 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RN739FFHT106 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN739FFHT106 you can contact the distributor directly for product support, shipping queries etc.
Is the RN739FFHT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN739FFHT106 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RN739FFHT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN739FFHT106 often in real-time on the comparison pages.
What if I can't find stock of RN739FFHT106?
You can fill out our help required form which you can use to request a quote for RN739FFHT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.