RN2903A-I/RM098 Wireless Systems & Modules by Microchip Technology

LORA TXRX MODULE 12.5KBPS 18.5DBM

Status: Unknown
Series: LoRa Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Microchip’s RN2903 Low-Power Long Range LoRa Technology Transceiver module provides an easy to use, low-power solution for long range wireless data transmission. The advanced command interface offers rapid time to market. The RN2903 module complies with the LoRaWAN Class A protocol specifications. It integrates RF, a baseband controller, command Application Programming Interface (API) processor, making it a complete long range solution. The RN2903 module is suitable for simple long range sensor applications with external host MCU.

Where to Buy

Prices starting from US$14.91

Distributor Stock
Logo for Newark
Newark
from US$14.91
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$15.73
-
Buy Now
Logo for Avnet America
Avnet America
from US$14.91
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$16.32
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

RF Modulation FSK GFSK
Data Rate Max 12.5Kbps
Frequency Max 915MHz
Sensitivity dBm -146dBm
Supply Voltage Min 2.1V
Supply Voltage Max 3.6V
Transmit Power 18.5dBm
Module Interface I2C SPI UART
Supply Current 124.4mA
RF Transceiver Applications Automatic Meter Reading Wireless Sensor Networks Home and Building Automation
Product Range LoRa Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Lora Transceiver Module 915Mhz 47 Module 27X18X3.1Mm Tray Rohs Compliant: Yes |Microchip RN2903A-I/RM098 | Newark Electronics
Low-Power Long Range LoRa Technology Transceiver Module | Future Electronics
MODULE SUB-GHZ 915 MHZ LONG RANGE LORA MODULE | Avnet America
LORA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RN2903A-I/RM098?

Additional datasheets, footprints and schematics for RN2903A-I/RM098 are listed on our Part Details page. You can also find images and similar parts to RN2903A-I/RM098 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RN2903A-I/RM098 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN2903A-I/RM098 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RN2903A-I/RM098 fall under?

The RN2903A-I/RM098 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.

Can I view similar or alternative parts?

You can view similar parts to RN2903A-I/RM098 when available in the RF Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RN2903A-I/RM098 you can contact the distributor directly for product support, shipping queries etc.

Is the RN2903A-I/RM098 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RN2903A-I/RM098 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Richardson RFPD and EBV Elektronik have stock available or on a lead time for RN2903A-I/RM098.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RN2903A-I/RM098 often in real-time on the comparison pages.

What if I can't find stock of RN2903A-I/RM098?

You can fill out our help required form which you can use to request a quote for RN2903A-I/RM098 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay