Status: | Unknown |
---|---|
Series: | LoRa Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
RF Modulation | FSK GFSK LoRa |
---|---|
Data Rate Max | 5.468Kbps |
Frequency Max | 868MHz |
Sensitivity dBm | -148dBm |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
Transmit Power | - |
Module Interface | I2C SPI UART |
Supply Current | 38.9mA |
RF Transceiver Applications | Automated Meter Reading Wireless Sensor Networks Industrial Monitoring & Control |
Product Range | LoRa Series |
SVHC | No SVHC (15-Jan-2018) |
Lora Transceiver Mod, 433/868Mhz, 14Dbm | Newark Electronics |
Where can I find additional details, specifications and documents for a RN2483-I/RM101?
Additional datasheets, footprints and schematics for RN2483-I/RM101 are listed on our Part Details page. You can also find images and similar parts to RN2483-I/RM101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN2483-I/RM101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN2483-I/RM101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN2483-I/RM101 fall under?
The RN2483-I/RM101 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to RN2483-I/RM101 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN2483-I/RM101 you can contact the distributor directly for product support, shipping queries etc.
Is the RN2483-I/RM101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN2483-I/RM101 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RN2483-I/RM101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN2483-I/RM101 often in real-time on the comparison pages.
What if I can't find stock of RN2483-I/RM101?
You can fill out our help required form which you can use to request a quote for RN2483-I/RM101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.