RN142SFHTE61

Electronic & Electrical Components

> Semiconductors - Discretes

> Diodes

Organise Price Comparison Results by
distributor space
Distributor Statistics for RN142SFHTE61
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for RN142SFHTE61
Series Information for RN142SFHTE61 - Rohm

Features

  • feature
    1) Ultra small mold type (EMD2) 2) High frequency resistance which is small and low capacity.

Description

PIN DIODE AUTO 60V SOD-523-2

Specifications

Diode Configuration:
Single
Resistance @ If:
2ohm
Breakdown Voltage Vbr:
60V
Diode Case Style:
SOD-523
No. of Pins:
2 Pin
Total Capacitance Ct:
0.45pF
Forward Current If(AV):
100mA
Operating Temperature Max:
150°C
Product Range:
-
Automotive Qualification Standard:
AEC-Q101
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)