RMW-35/12-1200/ADH-0 Cable by TE Connectivity

HEAT-SHRINK TUBING 35MM 1.2M BLACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$8.37


Distributor Starting From Stock
Logo for Farnell Contract Farnell Contract US$14.13
251
Buy Now
Logo for element14 element14 US$11.03
251
Buy Now
Logo for Newark Electronics Newark Electronics US$8.78
198
Buy Now
Logo for TE Store TE Store US$9.63
71
Buy Now
Logo for Avnet America Avnet America US$11.59
-
Buy Now
Logo for TTI Europe TTI Europe US$8.37
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Shrink Ratio -
I.D. Supplied - Imperial 1.378"
I.D. Supplied - Metric 35mm
Shrink Tubing / Boot Colour Black
Length - Imperial 4ft
Length - Metric 1.2m
I.D. Recovered Max - Imperial 0.472"

Alternative Descriptions

HEAT SHRINK, 35MM, BLACK, 1.2M | Farnell Contract
Heat-Shrink Tubing, 35Mm, 1.2M, Black | Newark Electronics
RMW-35/12-1200/ADH-0 Primary Product Color: Black Shrink Ratio: 3: 1 Wall Type: Dual Wall Recovered Inside Diameter (Max): .472 in Recovered Inside Diameter (Max): 12 mm Black 3: 1 Dual Wall .472" | Rmw Heat Shrink Tubing | Part Number: RMW-35/12-1200/ADH-0 | Internal Number: 420356-000 | Alias Number: 3-1199477-4 | TE Connectivity | TE Store
RMW-35/12 medium wall heatshrink 1.2m | RS
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Piece | Avnet America
RMW-35/12-1200/ADH-0 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RMW-35/12-1200/ADH-0?

Additional datasheets, footprints and schematics for RMW-35/12-1200/ADH-0 are listed on our Part Details page. You can also find images and similar parts to RMW-35/12-1200/ADH-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RMW-35/12-1200/ADH-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMW-35/12-1200/ADH-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RMW-35/12-1200/ADH-0 fall under?

The RMW-35/12-1200/ADH-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to RMW-35/12-1200/ADH-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RMW-35/12-1200/ADH-0 you can contact the distributor directly for product support, shipping queries etc.

Is the RMW-35/12-1200/ADH-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RMW-35/12-1200/ADH-0 have stock available?

Authorised distributors including Farnell Contract, element14, Newark Electronics, TE Store and RS have stock available or on a lead time for RMW-35/12-1200/ADH-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RMW-35/12-1200/ADH-0 often in real-time on the comparison pages.

What if I can't find stock of RMW-35/12-1200/ADH-0?

You can fill out our help required form which you can use to request a quote for RMW-35/12-1200/ADH-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay