Status: | Unknown |
---|---|
Series: | RMW Series |
RoHS: | Unknown |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 6.3" |
I.D. Supplied - Metric | 160mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.22m |
I.D. Recovered Max - Imperial | 1.968" |
I.D. Recovered Max - Metric | 50mm |
Shrink Tubing / Boot Material | Crosslinked PO (Polyolefin) |
Product Range | RMW Series |
SVHC | No SVHC (07-Jul-2017) |
RMW-160/50-1200/ADH-0 Primary Product Color: Black Shrink Ratio: 3: 1 Wall Type: Dual Wall Recovered Inside Diameter (Max): 1.96 in Recovered Inside Diameter (Max): 50 mm Black 3: 1 Dual Wall 1.96" | Rmw Heat Shrink Tubing | Part Number: RMW-160/50-1200/ADH-0 | Internal Number: F46631-000 | Alias Number: 9-1200449-0 | TE Connectivity | TE Store |
RMW-160/50 medium wall heatshrink 1.2m | RS |
Heat-Shrink Tubing, 160Mm, 1.2M, Black | Newark Electronics |
Heat Shrink Tubing & Sleeves RMW 160/50MM 3:1 BK PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a RMW-160/50-1200/ADH-0?
Additional datasheets, footprints and schematics for RMW-160/50-1200/ADH-0 are listed on our Part Details page. You can also find images and similar parts to RMW-160/50-1200/ADH-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMW-160/50-1200/ADH-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMW-160/50-1200/ADH-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMW-160/50-1200/ADH-0 fall under?
The RMW-160/50-1200/ADH-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RMW-160/50-1200/ADH-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMW-160/50-1200/ADH-0 you can contact the distributor directly for product support, shipping queries etc.
Is the RMW-160/50-1200/ADH-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMW-160/50-1200/ADH-0 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Sager and Farnell have stock available or on a lead time for RMW-160/50-1200/ADH-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMW-160/50-1200/ADH-0 often in real-time on the comparison pages.
What if I can't find stock of RMW-160/50-1200/ADH-0?
You can fill out our help required form which you can use to request a quote for RMW-160/50-1200/ADH-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.