Status: | Unknown |
---|---|
Series: | RMW Series |
RoHS: | Unknown |
Prices starting from US$27.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.74
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$31.57
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$29.50
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$27.87
|
-
|
Buy Now | |
Avnet America
from US$27.98
|
-
|
Buy Now | |
element14
from US$36.31
|
-
|
Buy Now | |
Farnell
from US$58.55
|
-
|
Buy Now |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 4.527" |
I.D. Supplied - Metric | 115mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.22m |
I.D. Recovered Max - Imperial | 1.339" |
I.D. Recovered Max - Metric | 34mm |
Shrink Tubing / Boot Material | Crosslinked PO (Polyolefin) |
Product Range | RMW Series |
SVHC | No SVHC (27-Jun-2018) |
RMW-115/34-1200/ADH-0 | Rapid Electronics |
RMW-115/34 medium wall heatshrink 1.2m | RS |
Heat Shrink, 115Mm, Black, 1.2M | Newark Electronics |
HEAT SHRINK, 115MM, BLACK, 1.2M | element14 |
Where can I find additional details, specifications and documents for a RMW-115/34-1200/ADH-0?
Additional datasheets, footprints and schematics for RMW-115/34-1200/ADH-0 are listed on our Part Details page. You can also find images and similar parts to RMW-115/34-1200/ADH-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMW-115/34-1200/ADH-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMW-115/34-1200/ADH-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMW-115/34-1200/ADH-0 fall under?
The RMW-115/34-1200/ADH-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RMW-115/34-1200/ADH-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMW-115/34-1200/ADH-0 you can contact the distributor directly for product support, shipping queries etc.
Is the RMW-115/34-1200/ADH-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMW-115/34-1200/ADH-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for RMW-115/34-1200/ADH-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMW-115/34-1200/ADH-0 often in real-time on the comparison pages.
What if I can't find stock of RMW-115/34-1200/ADH-0?
You can fill out our help required form which you can use to request a quote for RMW-115/34-1200/ADH-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.