Status: | Unknown |
---|---|
Series: | RMKMS Series |
RoHS: | Unknown |
Resistance | 1kohm |
---|---|
Product Range | RMKMS Series |
No. of Elements | 8Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SOIC |
No. of Pins | 16Pins |
Voltage Rating | 50V |
Power Rating per Element | 50mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 10mm |
External Width | 4mm |
Full Power Rating Temperature | 70°C |
Lead Spacing | 2.54mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating | 50mW |
Ratio Tolerance + | 0.05 |
Resistance R1 | 1kohm |
Resistor Element Material | Thin Film |
Resistor Mounting | Surface Mount Device |
Temperature Coeff Tracking + | 5ppm/°C |
Temperature Coeff Tracking - | 5ppm/°C |
Temperature Coeff. + | 15ppm/°C |
Temperature Coeff. - | 15ppm/°C |
Tolerance + | 0.1% |
Tolerance - | 0.1% |
RES, 1K, 8ELEMENT, SOIC | Farnell |
Rmkm S816 1K 0,1% 0,05% E3/Tube |Vishay RMKMS816-1KBW | Newark Electronics |
Resistor, Network, 1 kOhm, ± 0.1%, 500 mW, 8 Resistors, Isolated, SOIC, Gull Wing, Surface Mount, Thin Film | Avnet America |
Resistor, Network, 1 kOhm, ? 0.1%, 500 mW, 8 Resistors, Isolated, SOIC, Gull Wing, Surface Mount, Thin Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a RMKMS816-1KBW?
Additional datasheets, footprints and schematics for RMKMS816-1KBW are listed on our Part Details page. You can also find images and similar parts to RMKMS816-1KBW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMKMS816-1KBW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMKMS816-1KBW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMKMS816-1KBW fall under?
The RMKMS816-1KBW is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to RMKMS816-1KBW when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMKMS816-1KBW you can contact the distributor directly for product support, shipping queries etc.
Is the RMKMS816-1KBW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMKMS816-1KBW have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for RMKMS816-1KBW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMKMS816-1KBW often in real-time on the comparison pages.
What if I can't find stock of RMKMS816-1KBW?
You can fill out our help required form which you can use to request a quote for RMKMS816-1KBW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.