Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 3A |
Contact Voltage AC Nom | 120V |
Rocker Switch, Dpdt, 3A, 120V, Black | Newark Electronics |
ROCKER SWITCH, DPDT, 3A, 120V, BLACK | element14 |
Where can I find additional details, specifications and documents for a RMD1R102VS2QES?
Additional datasheets, footprints and schematics for RMD1R102VS2QES are listed on our Part Details page. You can also find images and similar parts to RMD1R102VS2QES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMD1R102VS2QES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMD1R102VS2QES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMD1R102VS2QES fall under?
The RMD1R102VS2QES is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RMD1R102VS2QES when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMD1R102VS2QES you can contact the distributor directly for product support, shipping queries etc.
Is the RMD1R102VS2QES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMD1R102VS2QES have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for RMD1R102VS2QES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMD1R102VS2QES often in real-time on the comparison pages.
What if I can't find stock of RMD1R102VS2QES?
You can fill out our help required form which you can use to request a quote for RMD1R102VS2QES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.