Status: | Unknown |
---|---|
Series: | RMD Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 230VAC |
Contact Current | 30A |
Product Range | RMD Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 400VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 7.5kohm |
Approvals & Standards | - |
AC Coil Power | 2.8VA |
Approval Bodies | CSA UL |
Case Material | Tinted polycarbonate |
Coil Current | 11.7mA |
Coil Voltage VAC Nom | 230V |
Contact Current AC Max | 30A |
Contact Current Max | 30A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 250V |
Dielectric Voltage Coil to Contact | 2500VAC |
Dielectric Voltage Contact to Contact | 4000VAC |
External Depth | 35.5mm |
External Height | 48.5mm |
External Length / Height | 48.5mm |
External Width | 38.5mm |
Fixing Centres | 64mm |
Nom Operating Power | 2.8VA |
Operating Temperature Max | 40°C |
Operating Temperature Min | -45°C |
Relay Type | Power |
General Purpose Relays RMD05730 | Rapid Electronics |
Shrack, SPNO power relay,30A 230Vac coil | TE Connectivity RMD05730 | RS Americas |
RELAY, SPST-NO, 400VAC, 30A | Farnell |
Where can I find additional details, specifications and documents for a RMD05730?
Additional datasheets, footprints and schematics for RMD05730 are listed on our Part Details page. You can also find images and similar parts to RMD05730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMD05730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMD05730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMD05730 fall under?
The RMD05730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RMD05730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMD05730 you can contact the distributor directly for product support, shipping queries etc.
Is the RMD05730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMD05730 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas and Farnell have stock available or on a lead time for RMD05730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMD05730 often in real-time on the comparison pages.
What if I can't find stock of RMD05730?
You can fill out our help required form which you can use to request a quote for RMD05730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.