Status: | Unknown |
---|---|
Series: | RMD Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 30A |
Product Range | RMD Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 400VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 475ohm |
Approvals & Standards | - |
Approval Bodies | CSA UL |
Case Material | Tinted polycarbonate |
Coil Current | 50.5mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 30A |
Contact Current Max | 30A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 250V |
DC Coil Power | 1.2W |
Dielectric Voltage Coil to Contact | 2500VAC |
Dielectric Voltage Contact to Contact | 4000VAC |
External Depth | 35.5mm |
External Height | 48.5mm |
External Length / Height | 48.5mm |
External Width | 38.5mm |
Fixing Centres | 64mm |
Nom Operating Power | 1.2W |
Operating Temperature Max | 60°C |
Operating Temperature Min | -45°C |
Relay Type | Power |
General Purpose Relays SPST-NO 30A 24VDC POWER | Rapid Electronics |
Shrack, SPNO power relay,30A 24Vdc coil | TE Connectivity RMD05024 | RS Americas |
RELAY, SPST-NO, 400VAC, 30A | element14 |
General Purpose Relays Rmd05024 |Schrack Te Connectivity RMD05024 | Newark Electronics |
Where can I find additional details, specifications and documents for a RMD05024?
Additional datasheets, footprints and schematics for RMD05024 are listed on our Part Details page. You can also find images and similar parts to RMD05024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMD05024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMD05024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMD05024 fall under?
The RMD05024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RMD05024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMD05024 you can contact the distributor directly for product support, shipping queries etc.
Is the RMD05024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMD05024 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, element14 and Farnell have stock available or on a lead time for RMD05024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMD05024 often in real-time on the comparison pages.
What if I can't find stock of RMD05024?
You can fill out our help required form which you can use to request a quote for RMD05024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.