Status: | Unknown |
---|---|
Series: | RM8 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 25A |
Product Range | RM8 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 400VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 1.85kohm |
Approvals & Standards | - |
AC Coil Power | 2.8VA |
Approval Bodies | CSA SEV UL VDE |
Case Material | Tinted polycarbonate |
Coil Current | 23mA |
Coil Voltage VAC Nom | 110V |
Contact Current AC Max | 25A |
Contact Current Max | 25A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 250V |
Dielectric Voltage Coil to Contact | 2500VAC |
Dielectric Voltage Contact to Contact | 4000VAC |
External Depth | 35.5mm |
External Height | 48.5mm |
External Length / Height | 48.5mm |
External Width | 38.5mm |
Fixing Centres | 64mm |
Nom Operating Power | 2.8VA |
Operating Temperature Max | 40°C |
Operating Temperature Min | -45°C |
Relay Type | Power - General Purpose |
RELAY, DPDT, 240VAC, 25A | Farnell |
Rm805615 |Schrack Te Connectivity RM805615 | Newark Electronics |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RM805615?
Additional datasheets, footprints and schematics for RM805615 are listed on our Part Details page. You can also find images and similar parts to RM805615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM805615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM805615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM805615 fall under?
The RM805615 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RM805615 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM805615 you can contact the distributor directly for product support, shipping queries etc.
Is the RM805615 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM805615 have stock available?
Authorised distributors including Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for RM805615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM805615 often in real-time on the comparison pages.
What if I can't find stock of RM805615?
You can fill out our help required form which you can use to request a quote for RM805615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.