RM707024 Switches, Relays & Solenoids by TE Connectivity

POWER RELAY 3PDT 16A 400VAC SOCKET

Status: Unknown
Series: RM7 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration 3PDT
Coil Voltage 24VDC
Contact Current 16A
Product Range RM7 Series
Relay Mounting Socket
Coil Type Non Latching
Contact Voltage VAC 400V
Relay Terminals Quick Connect
Contact Voltage VDC -
Contact Material Silver Cadmium Oxide
Coil Resistance 345ohm
Approvals & Standards UL
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

TYCO SCHRACK RELAY | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RM707024?

Additional datasheets, footprints and schematics for RM707024 are listed on our Part Details page. You can also find images and similar parts to RM707024 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RM707024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM707024 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RM707024 fall under?

The RM707024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to RM707024 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RM707024 you can contact the distributor directly for product support, shipping queries etc.

Is the RM707024 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RM707024 have stock available?

Authorised distributors including Relay Specialties have stock available or on a lead time for RM707024.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RM707024 often in real-time on the comparison pages.

What if I can't find stock of RM707024?

You can fill out our help required form which you can use to request a quote for RM707024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay