Status: | Unknown |
---|---|
Series: | RM7 Series |
RoHS: | Unknown |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 16A |
Product Range | RM7 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 400VAC |
Relay Terminals | Quick Connect |
General Purpose Relays RM702524 | Rapid Electronics |
Relay, 3Pdt, 400Vac, 16A | Newark Electronics |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RM702524?
Additional datasheets, footprints and schematics for RM702524 are listed on our Part Details page. You can also find images and similar parts to RM702524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM702524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM702524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM702524 fall under?
The RM702524 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RM702524 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM702524 you can contact the distributor directly for product support, shipping queries etc.
Is the RM702524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM702524 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for RM702524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM702524 often in real-time on the comparison pages.
What if I can't find stock of RM702524?
You can fill out our help required form which you can use to request a quote for RM702524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.