Status: | Unknown |
---|---|
Series: | RM 3 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Relay Specialties
-
|
38
in stock
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | RM 3 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 400VAC |
Relay Terminals | Quick Connect |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RM302024?
Additional datasheets, footprints and schematics for RM302024 are listed on our Part Details page. You can also find images and similar parts to RM302024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM302024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM302024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM302024 fall under?
The RM302024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RM302024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM302024 you can contact the distributor directly for product support, shipping queries etc.
Is the RM302024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM302024 have stock available?
Authorised distributors including Relay Specialties have stock available or on a lead time for RM302024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM302024 often in real-time on the comparison pages.
What if I can't find stock of RM302024?
You can fill out our help required form which you can use to request a quote for RM302024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.