Status: | Unknown |
---|---|
Series: | RM2 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RM2 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 400VAC |
Relay Terminals | Quick Connect |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RM202012?
Additional datasheets, footprints and schematics for RM202012 are listed on our Part Details page. You can also find images and similar parts to RM202012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM202012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM202012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM202012 fall under?
The RM202012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RM202012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM202012 you can contact the distributor directly for product support, shipping queries etc.
Is the RM202012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM202012 have stock available?
Authorised distributors including Relay Specialties have stock available or on a lead time for RM202012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM202012 often in real-time on the comparison pages.
What if I can't find stock of RM202012?
You can fill out our help required form which you can use to request a quote for RM202012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.