RM045C306KAJ480 Capacitors by KYOCERA AVX

CERAMIC CAPACITOR, 30UF, 50V, X7R, 10%, DIP

Status: Unknown
Series: RM Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.52

Distributor Stock
Logo for Farnell
Farnell
from US$33.52
No stock
Buy Now
Logo for element14
element14
from US$255.81
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 30µF
Voltage Rating 50V
Ceramic Capacitor Case SMD
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range RM Series
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor, 30Uf, 50V, X7R, 10%, Dip | Newark Electronics
Multilayer Ceramic Capacitor, 30 µF, 50 V, SMD, ± 10%, X7R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RM045C306KAJ480?

Additional datasheets, footprints and schematics for RM045C306KAJ480 are listed on our Part Details page. You can also find images and similar parts to RM045C306KAJ480 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RM045C306KAJ480 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM045C306KAJ480 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RM045C306KAJ480 fall under?

The RM045C306KAJ480 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to RM045C306KAJ480 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RM045C306KAJ480 you can contact the distributor directly for product support, shipping queries etc.

Is the RM045C306KAJ480 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RM045C306KAJ480 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for RM045C306KAJ480.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RM045C306KAJ480 often in real-time on the comparison pages.

What if I can't find stock of RM045C306KAJ480?

You can fill out our help required form which you can use to request a quote for RM045C306KAJ480 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay