Status: | Unknown |
---|---|
Series: | RLS41 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 200°C |
Diode Case Style | LL-34 |
No. of Pins | 2Pins |
Product Range | RLS41 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Switching |
Junction Temperature Tj Max | 200°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Peak Forward Current | 600mA |
Power Dissipation Ptot Max | 500mW |
Termination Type | Surface Mount Device |
Time on for IFSM | 1µs |
DIODE, SWITCHING | Farnell |
Where can I find additional details, specifications and documents for a RLS4150TE-11?
Additional datasheets, footprints and schematics for RLS4150TE-11 are listed on our Part Details page. You can also find images and similar parts to RLS4150TE-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLS4150TE-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLS4150TE-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLS4150TE-11 fall under?
The RLS4150TE-11 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to RLS4150TE-11 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLS4150TE-11 you can contact the distributor directly for product support, shipping queries etc.
Is the RLS4150TE-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLS4150TE-11 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RLS4150TE-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLS4150TE-11 often in real-time on the comparison pages.
What if I can't find stock of RLS4150TE-11?
You can fill out our help required form which you can use to request a quote for RLS4150TE-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.