Status: | Unknown |
---|---|
Series: | PolySwitch RKEF Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
3,656
in stock
|
Buy Now | |
element14
from US$0.35
|
3,656
in stock
|
Buy Now | |
Farnell
from US$0.32
|
3,656
in stock
|
Buy Now | |
CoreStaff
from US$0.30
|
1,617
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RKEF Series |
Holding Current | 3A |
Tripping Current | 6A |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Carrying Current Max | 40A |
Initial Resistance Max | 0.05ohm |
Operating Voltage | 60VDC |
PTC Fuse Case Style | Radial Leaded |
Status: | Unknown |
---|---|
Series: | PolySwitch RKEF Series |
RoHS: | Compliant |
Product Range | PolySwitch RKEF Series |
---|---|
Voltage Rating | 60VDC |
Holding Current | 3A |
Tripping Current | 6A |
Time to Trip | 19.8s |
Fuse Shape | Rectangular |
Current Rating Max | 40A |
Lead Spacing | 5.84mm |
RoHS Compliant | Yes |
Fuse, Ptc Reset, 60V, 40A, Radial | Newark Electronics |
FUSE, PTC RESET, 60V, 40A, RADIAL | element14 |
Fuse, PTC, resettable, radial, 3A | RS |
60V 3A-HD 40A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a RKEF300?
Additional datasheets, footprints and schematics for RKEF300 are listed on our Part Details page. You can also find images and similar parts to RKEF300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKEF300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKEF300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKEF300 fall under?
The RKEF300 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RKEF300 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKEF300 you can contact the distributor directly for product support, shipping queries etc.
Is the RKEF300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKEF300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and RS have stock available or on a lead time for RKEF300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKEF300 often in real-time on the comparison pages.
What if I can't find stock of RKEF300?
You can fill out our help required form which you can use to request a quote for RKEF300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.