Status: | Unknown |
---|---|
Series: | PolySwitch RKEF Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.61 |
4,390
|
Buy Now | |
Future Electronics | US$0.30 |
25,000
|
Buy Now | |
CoreStaff | US$0.39 |
1,441
|
Buy Now | |
element14 | US$0.33 |
433
|
Buy Now | |
Farnell | US$0.34 |
433
|
Buy Now | |
Newark Electronics | US$0.25 |
146
|
Buy Now | |
Chip One Stop | US$0.26 |
69
|
Buy Now | |
TTI Europe | US$0.29 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RKEF Series |
Holding Current | 2.5A |
Tripping Current | 5A |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
Carrying Current Max | 40A |
Initial Resistance Max | 0.085ohm |
Operating Voltage | 60VDC |
PTC Fuse Case Style | Radial Leaded |
PTC Resettable Fuse 40A 15.6s 60V 40mOhm 2-Pin Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | PolySwitch RKEF Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RKEF Series |
Holding Current | 2.5A |
Tripping Current | 5A |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
RGEF Series 60 V 2.5 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
Fuse, PTC, resettable, radial, 2.5A | RS |
FUSE, RESETTABLE PTC, 60VDC, 2.5A, THD | element14 |
Fuse, Resettable Ptc, 60V, 2.5A, Radial | Newark Electronics |
60V 2.5A-HD 40A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a RKEF250?
Additional datasheets, footprints and schematics for RKEF250 are listed on our Part Details page. You can also find images and similar parts to RKEF250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKEF250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKEF250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKEF250 fall under?
The RKEF250 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RKEF250 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKEF250 you can contact the distributor directly for product support, shipping queries etc.
Is the RKEF250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKEF250 have stock available?
Authorised distributors including Future Electronics, RS, CoreStaff, element14 and Farnell have stock available or on a lead time for RKEF250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKEF250 often in real-time on the comparison pages.
What if I can't find stock of RKEF250?
You can fill out our help required form which you can use to request a quote for RKEF250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.