Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0134
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0423
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0343
|
138,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
101,735
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
78,000
in stock
|
Buy Now | |
Avnet America
from US$0.0192
|
78,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0189
|
21,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0134
|
15,000
in stock
|
Buy Now | |
element14
from US$0.0418
|
4,760
in stock
|
Buy Now | |
Farnell
from US$0.0385
|
4,760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0238
|
4,040
in stock
|
Buy Now | |
Rutronik
from US$0.0232
|
-
|
Buy Now |
2.5V-drive type |
Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 60 |
Drain Current ID[A] | 0.25 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 3 |
RDS(on)[Ω] VGS=4V(Typ.) | 2.3 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 2.1 |
RDS(on)[Ω] VGS=10V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=Drive (Typ.) | 3 |
Power Dissipation (PD)[W] | 0.2 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Data Sheet |
---|
RK7002BM Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Channel Type:N Channel | Newark Electronics |
Trans MOSFET N-CH 60V ±0.25A 3-Pin SOT-23 T/R | Avnet America |
N-Channel 60 V 0.2 W Surface Mount 2.5 V Drive Silicon Power Mosfet - SOT-23 | Future Electronics |
MOSFET, N-CH, 60V, 0.25A, SOT-23 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH 60V 0,25A 1700mOhm SOT23 | Rutronik |
Where can I find additional details, specifications and documents for a RK7002BMT116?
Additional datasheets, footprints and schematics for RK7002BMT116 are listed on our Part Details page. You can also find images and similar parts to RK7002BMT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK7002BMT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK7002BMT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK7002BMT116 fall under?
The RK7002BMT116 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RK7002BMT116 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK7002BMT116 you can contact the distributor directly for product support, shipping queries etc.
Is the RK7002BMT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RK7002BMT116 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for RK7002BMT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK7002BMT116 often in real-time on the comparison pages.
What if I can't find stock of RK7002BMT116?
You can fill out our help required form which you can use to request a quote for RK7002BMT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.