Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0448
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
10,020
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
156,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
10,020
in stock
|
Buy Now | |
element14
from US$0.10
|
10,020
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
6,698
in stock
|
Buy Now | |
Rutronik
from US$0.0448
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
2.5V-drive type |
Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323 |
---|---|
JEITA Package | SC-70 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 0.3 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 1.4 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.9 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.8 |
RDS(on)[Ω] VGS=Drive (Typ.) | 1.4 |
Power Dissipation (PD)[W] | 0.2 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RJU003N03FRA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
30V, 1.1 OHMS (@ 4.5V), AUTOMOTIVE QUAL'D, SC-70 3L | Future Electronics |
Mosfet, N-Ch, 30V, 0.3A, Umt-3 | Newark Electronics |
MOSFET, N-CH, 30V, 0.3A, UMT-3 | element14 |
N-CH 30V 0,3A 800mOhm at 4,5V | Rutronik |
Transistor MOSFET N-CH 30V 300mA 3-Pin SOT-323 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RJU003N03FRAT106?
Additional datasheets, footprints and schematics for RJU003N03FRAT106 are listed on our Part Details page. You can also find images and similar parts to RJU003N03FRAT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJU003N03FRAT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJU003N03FRAT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJU003N03FRAT106 fall under?
The RJU003N03FRAT106 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RJU003N03FRAT106 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJU003N03FRAT106 you can contact the distributor directly for product support, shipping queries etc.
Is the RJU003N03FRAT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RJU003N03FRAT106 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for RJU003N03FRAT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJU003N03FRAT106 often in real-time on the comparison pages.
What if I can't find stock of RJU003N03FRAT106?
You can fill out our help required form which you can use to request a quote for RJU003N03FRAT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.