Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
1,241
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
20,130
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
14,000
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
11,332
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,241
in stock
|
Buy Now | |
element14
from US$0.34
|
1,241
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
2.5V-drive type |
Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-89 |
---|---|
JEITA Package | SC-62 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 60 |
Drain Current ID[A] | 2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.21 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.17 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.165 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.21 |
Total gate charge Qg[nC] | 5 |
Power Dissipation (PD)[W] | 2 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 4.5x4 (t=1.5) |
Data Sheet |
---|
RJP020N06 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
N-CHannel 60 V 300 mO 500 mW Surface Mount Power Mosfet - MPT-3 | Future Electronics |
Mosfet,n Channel,60V,2A,sot-89 | Newark Electronics |
MOSFET,N CH,60V,2A,SOT-89 | element14 |
Trans MOSFET N-CH 60V 2A 4-Pin(3+Tab) MPT T/R | Avnet Silica |
N-CHAN.MOS-FET+ESD 2A 60V MPT3 | Rutronik |
Where can I find additional details, specifications and documents for a RJP020N06T100?
Additional datasheets, footprints and schematics for RJP020N06T100 are listed on our Part Details page. You can also find images and similar parts to RJP020N06T100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJP020N06T100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJP020N06T100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJP020N06T100 fall under?
The RJP020N06T100 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RJP020N06T100 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJP020N06T100 you can contact the distributor directly for product support, shipping queries etc.
Is the RJP020N06T100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RJP020N06T100 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for RJP020N06T100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJP020N06T100 often in real-time on the comparison pages.
What if I can't find stock of RJP020N06T100?
You can fill out our help required form which you can use to request a quote for RJP020N06T100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.