Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Modular Connector Type | RJ11 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Rj11 Modular Jack, 6 Position, 1 Port | Newark Electronics |
Where can I find additional details, specifications and documents for a RJ11-6N-B?
Additional datasheets, footprints and schematics for RJ11-6N-B are listed on our Part Details page. You can also find images and similar parts to RJ11-6N-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJ11-6N-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJ11-6N-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJ11-6N-B fall under?
The RJ11-6N-B is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to RJ11-6N-B when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJ11-6N-B you can contact the distributor directly for product support, shipping queries etc.
Is the RJ11-6N-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJ11-6N-B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RJ11-6N-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJ11-6N-B often in real-time on the comparison pages.
What if I can't find stock of RJ11-6N-B?
You can fill out our help required form which you can use to request a quote for RJ11-6N-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.