Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | - |
Kit Application Type | Communication & Networking |
Application Sub Type | RFID |
Kit Contents | S2000 Micro Reader Antenna D Sub Cable Various Transponder Sample Documents CD Power Supply |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | RFID |
Core Sub-Architecture | Communication & Networking |
Development Tool Type | Hardware / Software - Evaluation Kit |
Features | CE and FCC approved Series 2000 Micro Reader demo software |
Kit Features | 134.2kHz Radio Frequency Identification Technology TIRIS CE & FCC Approved Series 2000 Micro Reader |
Supported Devices | TIRIS RFID |
Type | RFID |
Where can I find additional details, specifications and documents for a RI-K3A-001A-00?
Additional datasheets, footprints and schematics for RI-K3A-001A-00 are listed on our Part Details page. You can also find images and similar parts to RI-K3A-001A-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RI-K3A-001A-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RI-K3A-001A-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RI-K3A-001A-00 fall under?
The RI-K3A-001A-00 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to RI-K3A-001A-00 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RI-K3A-001A-00 you can contact the distributor directly for product support, shipping queries etc.
Is the RI-K3A-001A-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RI-K3A-001A-00 have stock available?
There is no stock from authorised distributors for RI-K3A-001A-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RI-K3A-001A-00 often in real-time on the comparison pages.
What if I can't find stock of RI-K3A-001A-00?
You can fill out our help required form which you can use to request a quote for RI-K3A-001A-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.