Options for Price Comparison
Distributor Statistics for RI-I03-112A-03
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for RI-I03-112A-03
Details for RI-I03-112A-03 by Texas Instruments
Electrical & Lighting > Wireless Systems & Modules > RFID Modules
RFID TRANSPONDER 13.56MHZ 2KBIT
RI-I03-112A-03 image

RI-I03-112A-03 by Texas Instruments

RFID TRANSPONDER 13.56MHZ 2KBIT
Features
13.56-MHz Operating Frequency
2048-Bit User Memory in 64 blocks u00d7 32-Bit
Application Family Identifier (AFI)
Combined Inventory Read Block Command
Data Storage Format Identifier (DSFID)
ISO/IEC 15693-2, -3; ISO/IEC 18000-3 Compliant
User and Factory Lock Per Block
Part Information
RI-I03-112A-03 image
RoHS Compliant
Specifications
Tag Type:
Inlay - Rectangle
Frequency:
13.56MHz
Memory Size:
2Kbit
Product Range:
-
SVHC:
No SVHC (27-Jun-2018)
Accessory Type:
RFID Transponder
Frequency Range:
13.56MHz
Similar Part
Similar Part