Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.63
|
36
in stock
|
Buy Now | |
TE Store
from US$12.08
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$11.26
|
188
in stock
|
Buy Now | |
element14
from US$15.89
|
188
in stock
|
Buy Now | |
Farnell
from US$11.93
|
188
in stock
|
Buy Now | |
Avnet America
from US$18.37
|
-
|
Buy Now | |
TTI Europe
from US$9.74
|
-
|
Buy Now |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.945" |
I.D. Supplied - Metric | 24mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Metric | 6mm |
RHW-24/6-1200/ADH-0 Primary Product Color: Black Shrink Ratio: 4: 1 Wall Type: Dual Wall Recovered Inside Diameter (Max): .236 in Recovered Inside Diameter (Max): 6 mm Black 4: 1 Dual Wall .236" | Rhw Heat Shrink Tubing | Part Number: RHW-24/6-1200/ADH-0 | Internal Number: CX7202-000 | Alias Number: 7-1899806-0 | TE Connectivity | TE Store |
Heat-Shrink Tubing, 24Mm, 1.2M, Black | Newark Electronics |
HEAT-SHRINK TUBING, 24MM, 1.2M, BLACK | element14 |
RHW-24/6 heavy wall heatshrink 1.2m | RS |
RHW-24/6-1200/ADH-0 | Avnet America |
Where can I find additional details, specifications and documents for a RHW-24/6-1200/ADH-0?
Additional datasheets, footprints and schematics for RHW-24/6-1200/ADH-0 are listed on our Part Details page. You can also find images and similar parts to RHW-24/6-1200/ADH-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHW-24/6-1200/ADH-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHW-24/6-1200/ADH-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHW-24/6-1200/ADH-0 fall under?
The RHW-24/6-1200/ADH-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHW-24/6-1200/ADH-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHW-24/6-1200/ADH-0 you can contact the distributor directly for product support, shipping queries etc.
Is the RHW-24/6-1200/ADH-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHW-24/6-1200/ADH-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RHW-24/6-1200/ADH-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHW-24/6-1200/ADH-0 often in real-time on the comparison pages.
What if I can't find stock of RHW-24/6-1200/ADH-0?
You can fill out our help required form which you can use to request a quote for RHW-24/6-1200/ADH-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.