RHU003N03FRAT106

Electronic & Electrical Components

> Semiconductors - Discretes

> Transistors

Organise Price Comparison Results by
distributor space
Distributor Statistics for RHU003N03FRAT106
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for RHU003N03FRAT106
Series Information for RHU003N03FRAT106 - Rohm

Features

  • feature
    1) Low On-resistance. 2) 4V drive.

Description

MOSFET AEC-Q101 N-CH 30V 0.3A UMT-3

Specifications

Transistor Polarity:
N Channel
Continuous Drain Current Id:
300mA
Drain Source Voltage Vds:
30V
On Resistance Rds(on):
0.8ohm
Rds(on) Test Voltage Vgs:
10V
Threshold Voltage Vgs:
2.5V
Power Dissipation Pd:
200mW
Transistor Case Style:
UMT
No. of Pins:
3Pins
Operating Temperature Max:
150°C
Product Range:
-
Automotive Qualification Standard:
AEC-Q101
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Trans MOSFET N 30V ±0.3A 3-Pin SOT-323 Emboss T/R

Avnet America product

Avnet Europe

Trans MOSFET N 30V ±0.3A 3-Pin SOT-323 Emboss T/R

Avnet Europe product