Status: | Active |
---|---|
Series: | RHRP860 |
RoHS: | Compliant |
Hyperfast with Soft Recovery. . . . . . . . . . . . . <30ns |
Operating Temperature . . . . . . . . . . . . . . . . 175 °C |
Reverse Voltage . . . . . . . . . . . . . . . . . . . 600V |
Avalanche Energy Rated |
Planar Construction |
Applications |
---|
Other Industrial |
Description | RHRP860 |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 8 |
trr Max (ns) | 35 |
VRRM Max (V) | 600 |
VFM Max (V) | 2.1 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.1 |
Package Type | TO-220-2 |
DIODE, SOFT RECOVERY, 8A | element14 |
Fast/Ultrafast Power Diode, Soft, Single, 600 V, 8 A, 2.1 V, 35 Ns, 100 A Rohs Compliant: Yes |Onsemi RHRP860 | Newark Electronics |
Where can I find additional details, specifications and documents for a RHRP860?
Additional datasheets, footprints and schematics for RHRP860 are listed on our Part Details page. You can also find images and similar parts to RHRP860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHRP860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHRP860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHRP860 fall under?
The RHRP860 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RHRP860 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHRP860 you can contact the distributor directly for product support, shipping queries etc.
Is the RHRP860 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RHRP860 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RHRP860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHRP860 often in real-time on the comparison pages.
What if I can't find stock of RHRP860?
You can fill out our help required form which you can use to request a quote for RHRP860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.