Status: | Active |
---|---|
Series: | RHRP3060 |
RoHS: | Compliant |
Hyperfast recovery Trr = 45ns (@IF= 30A) |
Max Forward Voltage, VF = 2.1V (@ TC = 25°C) |
600V Reverse Voltage and High Reliability |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | RHRP3060 |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 30 |
trr Max (ns) | 45 |
VRRM Max (V) | 600 |
VFM Max (V) | 2.1 |
IFSM Max (A) | 325 |
IR Max (mA) | 0.25 |
Package Type | TO-220-2 |
Diode Switching 600V 30A 2-Pin(2+Tab) TO-220AC Rail | Avnet Asia |
30A | Micros |
Rectifier diode,RHRP3060 | RS |
Hfr To2202L Pn 30A 600V Rohs Compliant: Yes |Onsemi RHRP3060 | Newark Electronics |
DIODE, SOFT RECOVERY, 30A | element14 |
Where can I find additional details, specifications and documents for a RHRP3060?
Additional datasheets, footprints and schematics for RHRP3060 are listed on our Part Details page. You can also find images and similar parts to RHRP3060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHRP3060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHRP3060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHRP3060 fall under?
The RHRP3060 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RHRP3060 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHRP3060 you can contact the distributor directly for product support, shipping queries etc.
Is the RHRP3060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RHRP3060 have stock available?
Authorised distributors including Avnet Asia, Micros, RS, Newark Electronics and element14 have stock available or on a lead time for RHRP3060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHRP3060 often in real-time on the comparison pages.
What if I can't find stock of RHRP3060?
You can fill out our help required form which you can use to request a quote for RHRP3060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.