Status: | Active |
---|---|
Series: | RHRP30120 |
RoHS: | Compliant |
Hyperfast recovery Trr = 85ns (@IF= 30A) |
Max Forward Voltage, VF = 3.2V (@ TC = 25°C) |
1200V Reverse Voltage and High Reliability |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
Uninterruptible Power Supply |
Description | RHRP30120 |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 30 |
trr Max (ns) | 85 |
VRRM Max (V) | 1200 |
VFM Max (V) | 3.2 |
IFSM Max (A) | 300 |
IR Max (mA) | 0.25 |
Package Type | TO-220-2 |
RHRP30120 Series 1200 V 30 A 65 ns Flange Mount Hyperfast Diode - TO-220AC | Future Electronics |
Rectifier diode,RHRP30120 30A 1200V | RS |
Diode, Hyperfast, 1200V, 30A, To220Ac | Newark Electronics |
DIODE, HYPER, 1200V, 30A, TO220AC | element14 |
Where can I find additional details, specifications and documents for a RHRP30120?
Additional datasheets, footprints and schematics for RHRP30120 are listed on our Part Details page. You can also find images and similar parts to RHRP30120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHRP30120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHRP30120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHRP30120 fall under?
The RHRP30120 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RHRP30120 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHRP30120 you can contact the distributor directly for product support, shipping queries etc.
Is the RHRP30120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RHRP30120 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RHRP30120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHRP30120 often in real-time on the comparison pages.
What if I can't find stock of RHRP30120?
You can fill out our help required form which you can use to request a quote for RHRP30120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.