Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Hyperfast recovery Trr = 100ns (@IF= 75A) |
Max Forward Voltage, VF = 3.2V (@ TC = 25°C) |
1200V Reverse Voltage and High Reliability |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
Uninterruptible Power Supply |
Description | RHRG75120 |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 75 |
trr Max (ns) | 100 |
VRRM Max (V) | 1200 |
VFM Max (V) | 3.2 |
IFSM Max (A) | 500 |
IR Max (mA) | 0.25 |
Package Type | TO-247-2 |
Rectifier diode,RHRG75120 | RS |
Hfr To2472L Pn 75A 1200V Rohs Compliant: Yes |Onsemi RHRG75120 | Newark Electronics |
RHRG75120 Series 75 A 1200 V Max Reverse Voltage Hyperfast Diode - TO-247-2 | Future Electronics |
DIODE, HYPERFAST | element14 |
Where can I find additional details, specifications and documents for a RHRG75120?
Additional datasheets, footprints and schematics for RHRG75120 are listed on our Part Details page. You can also find images and similar parts to RHRG75120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHRG75120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHRG75120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHRG75120 fall under?
The RHRG75120 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RHRG75120 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHRG75120 you can contact the distributor directly for product support, shipping queries etc.
Is the RHRG75120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RHRG75120 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for RHRG75120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHRG75120 often in real-time on the comparison pages.
What if I can't find stock of RHRG75120?
You can fill out our help required form which you can use to request a quote for RHRG75120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.