Status: | Unknown |
---|---|
Series: | RHRG3 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.1V |
Reverse Recovery Time trr Max | 45ns |
Forward Surge Current Ifsm Max | 325A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-247AB |
No. of Pins | 2 Pin, 2Pins |
Product Range | RHRG3 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Fast Recovery |
Diode Switching 600V 30A 2-Pin(2+Tab) TO-247 Rail | Avnet America |
RECTIFIER, FAST, 30A, 600V, TO-247AB | element14 |
Fast/Ultrafast Power Diode, Single, 600 V, 30 A, 2.1 V, 65 Ns, 300 A Rohs Compliant: Yes |Onsemi RHRG3060 | Newark Electronics |
Where can I find additional details, specifications and documents for a RHRG3060?
Additional datasheets, footprints and schematics for RHRG3060 are listed on our Part Details page. You can also find images and similar parts to RHRG3060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHRG3060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHRG3060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHRG3060 fall under?
The RHRG3060 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RHRG3060 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHRG3060 you can contact the distributor directly for product support, shipping queries etc.
Is the RHRG3060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHRG3060 have stock available?
Authorised distributors including Avnet America, element14, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for RHRG3060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHRG3060 often in real-time on the comparison pages.
What if I can't find stock of RHRG3060?
You can fill out our help required form which you can use to request a quote for RHRG3060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.