RHRD660S9A Semiconductors - Discretes by ON Semiconductor

HYPERFAST DIODE 6A 600V TO-252

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Farnell
Farnell
from US$0.47
No stock
Buy Now
Logo for element14
element14
from US$0.44
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 6A
Diode Configuration Single
Forward Voltage VF Max 2.1V
Reverse Recovery Time trr Max 30ns
Forward Surge Current Ifsm Max 60A

Alternative Descriptions

DIODE, RECTIFIER, 6A, 600V, TO-252 | element14
Fast/Ultrafast Power Diode, Single, 600 V, 6 A, 2.1 V, 35 Ns, 60 A Rohs Compliant: Yes |Onsemi RHRD660S9A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RHRD660S9A?

Additional datasheets, footprints and schematics for RHRD660S9A are listed on our Part Details page. You can also find images and similar parts to RHRD660S9A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RHRD660S9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHRD660S9A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RHRD660S9A fall under?

The RHRD660S9A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to RHRD660S9A when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RHRD660S9A you can contact the distributor directly for product support, shipping queries etc.

Is the RHRD660S9A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RHRD660S9A have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RHRD660S9A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RHRD660S9A often in real-time on the comparison pages.

What if I can't find stock of RHRD660S9A?

You can fill out our help required form which you can use to request a quote for RHRD660S9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay