Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 3022 [7655 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Terminals | SMD |
Lead Spacing | 2.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Stacking Height | 7.5mm |
Multilayer Ceramic Capacitor, Rh Series, 22 - F, - 20%, X7R, 50 V, 3022 [7655 Metric] Rohs Compliant: Yes |Kyocera Avx RH225C226MAARA3 | Newark Electronics |
CAP, 22µF, 50V, 20%, X7R, 3022 | element14 |
Where can I find additional details, specifications and documents for a RH225C226MAARA3?
Additional datasheets, footprints and schematics for RH225C226MAARA3 are listed on our Part Details page. You can also find images and similar parts to RH225C226MAARA3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH225C226MAARA3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH225C226MAARA3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH225C226MAARA3 fall under?
The RH225C226MAARA3 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to RH225C226MAARA3 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH225C226MAARA3 you can contact the distributor directly for product support, shipping queries etc.
Is the RH225C226MAARA3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH225C226MAARA3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RH225C226MAARA3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH225C226MAARA3 often in real-time on the comparison pages.
What if I can't find stock of RH225C226MAARA3?
You can fill out our help required form which you can use to request a quote for RH225C226MAARA3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.