Status: | Unknown |
---|---|
Series: | RH Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 3021 [7654 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | RH Series |
MSL | MSL 2 - 1 year |
RoHS Compliant | Yes |
Capacitor | RS Americas |
Ceramic Capacitor, 10Uf, 100V, X7R, 20%, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a RH221C106MA3RA3?
Additional datasheets, footprints and schematics for RH221C106MA3RA3 are listed on our Part Details page. You can also find images and similar parts to RH221C106MA3RA3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH221C106MA3RA3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH221C106MA3RA3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH221C106MA3RA3 fall under?
The RH221C106MA3RA3 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to RH221C106MA3RA3 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH221C106MA3RA3 you can contact the distributor directly for product support, shipping queries etc.
Is the RH221C106MA3RA3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RH221C106MA3RA3 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for RH221C106MA3RA3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH221C106MA3RA3 often in real-time on the comparison pages.
What if I can't find stock of RH221C106MA3RA3?
You can fill out our help required form which you can use to request a quote for RH221C106MA3RA3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.