1) Low Collector - Emitter Saturation Voltage |
2) Low Switching Loss |
3) Short Circuit Withstand Time 5us |
4) Built in Very Fast & Soft Recovery FRD (RFN - Series) |
5) Pb - free Lead Plating ; RoHS Compliant |
Series | T: For inverter (tsc 5µs) |
---|---|
VCES [V] | 650 |
IC(100°C)[A] | 8 |
VCE(sat) (Typ.) [V] | 1.65 |
tf(Typ.) [ns] | 71 |
tsc(Min.) [us] | 5 |
Built-in Diode | FRD |
Pd [W] | 62 |
BVCES (Min.)[V] | 650 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 6.6x10 (t=2.2) |
Data Sheet |
---|
RGT8BM65D Data Sheet |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
RGT8BM65D Series 650 V 8 A 62 W Field Stop Trench IGBT - TO-252-3 | Future Electronics |
IGBT 650V 8A 30V DPack | Rutronik |
IGBT, SINGLE, 650V, 8A, TO-252-3 | Farnell |
Trans IGBT Chip N-CH 650V 8A 3-Pin TO-252 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RGT8BM65DTL?
Additional datasheets, footprints and schematics for RGT8BM65DTL are listed on our Part Details page. You can also find images and similar parts to RGT8BM65DTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGT8BM65DTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGT8BM65DTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGT8BM65DTL you can contact the distributor directly for product support, shipping queries etc.
Is the RGT8BM65DTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGT8BM65DTL have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Rutronik and Farnell have stock available or on a lead time for RGT8BM65DTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGT8BM65DTL often in real-time on the comparison pages.
What if I can't find stock of RGT8BM65DTL?
You can fill out our help required form which you can use to request a quote for RGT8BM65DTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.