Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 48A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.65V |
Power Dissipation Pd | 174W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-247N |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Trans IGBT Chip N-CH 650V 48A 3-Pin TO-247N Tube | Avnet America |
IGBT, SINGLE, 650V, 48A, TO-247N-3 | Farnell |
Where can I find additional details, specifications and documents for a RGT50TS65DGC11?
Additional datasheets, footprints and schematics for RGT50TS65DGC11 are listed on our Part Details page. You can also find images and similar parts to RGT50TS65DGC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGT50TS65DGC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGT50TS65DGC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGT50TS65DGC11 fall under?
The RGT50TS65DGC11 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGT50TS65DGC11 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGT50TS65DGC11 you can contact the distributor directly for product support, shipping queries etc.
Is the RGT50TS65DGC11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGT50TS65DGC11 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet America and Farnell have stock available or on a lead time for RGT50TS65DGC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGT50TS65DGC11 often in real-time on the comparison pages.
What if I can't find stock of RGT50TS65DGC11?
You can fill out our help required form which you can use to request a quote for RGT50TS65DGC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.