Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.31
|
786
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$1.06
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
786
in stock
|
Buy Now | |
element14
from US$1.51
|
786
in stock
|
Buy Now | |
Rutronik
from US$1.83
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low Collector - Emitter Saturation Voltage |
High Self-Clamped Inductive Switching Energy |
Built in Gate-Emitter Protection Diode |
Built in Gate-Emitter Resistance |
Qualified to AEC-Q101 |
Pb - free Lead Plating ; RoHS Compliant |
Series | P: For ignition |
---|---|
VCES [V] | 400 |
IC[A] | 30 |
EAS(25°C) [mJ] | 300 |
EAS(150°C) [mJ] | 180 |
VCE(sat) (Typ.) [V] | 1.6 |
Pd [W] | 125 |
BVCES (Min.)[V] | 400 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RGPR30NS40HR Data Sheet |
Package Information |
---|
Package Dimensions |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Ignition Igbt 430V 30A To-263S Aec-Q101 | Newark Electronics |
IGNITION IGBT 430V 30A TO-263S AEC-Q101 | element14 |
IGBT IGNITION 400V 30A TO-263S | Rutronik |
Transistor I GBT N-CH 400V 30A 3-Pin TO-263S T/R | Avnet America |
Where can I find additional details, specifications and documents for a RGPR30NS40HRTL?
Additional datasheets, footprints and schematics for RGPR30NS40HRTL are listed on our Part Details page. You can also find images and similar parts to RGPR30NS40HRTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGPR30NS40HRTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGPR30NS40HRTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGPR30NS40HRTL fall under?
The RGPR30NS40HRTL is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGPR30NS40HRTL when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGPR30NS40HRTL you can contact the distributor directly for product support, shipping queries etc.
Is the RGPR30NS40HRTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGPR30NS40HRTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RGPR30NS40HRTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGPR30NS40HRTL often in real-time on the comparison pages.
What if I can't find stock of RGPR30NS40HRTL?
You can fill out our help required form which you can use to request a quote for RGPR30NS40HRTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.