Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
5,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
15,041
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 250ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-213AB |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Switch Diode, 1A, 600V, Do-213Ab | Newark Electronics |
Diode Switching 600V 1A 2-Pin DO-213AB T/R | Avnet America |
Diode Switching 600V 1A | RS |
1 A 600 V 250 ns Surface Mount Fast Switching rectifier - DO-213AB | Future Electronics |
RGL41J-E3/96, SMT Switching Diode, 600V 1A, 250ns, 2-Pin DO-213AB | Siliconix / Vishay RGL41J-E3/96 | RS Americas |
1.0A 600V FS DO213AB | TTI Europe |
RECTIFIER, STANDARD, 1A, 400V, DO-213AB. | Farnell |
Where can I find additional details, specifications and documents for a RGL41J-E3/96?
Additional datasheets, footprints and schematics for RGL41J-E3/96 are listed on our Part Details page. You can also find images and similar parts to RGL41J-E3/96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGL41J-E3/96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGL41J-E3/96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGL41J-E3/96 fall under?
The RGL41J-E3/96 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RGL41J-E3/96 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGL41J-E3/96 you can contact the distributor directly for product support, shipping queries etc.
Is the RGL41J-E3/96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGL41J-E3/96 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and RS Americas have stock available or on a lead time for RGL41J-E3/96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGL41J-E3/96 often in real-time on the comparison pages.
What if I can't find stock of RGL41J-E3/96?
You can fill out our help required form which you can use to request a quote for RGL41J-E3/96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.