Status: | Unknown |
---|---|
Series: | RGL34 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
6,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,883
in stock
|
Buy Now | |
element14
from US$0.15
|
1,883
in stock
|
Buy Now | |
Farnell
from US$0.14
|
1,883
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
665
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 10A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-213AA |
No. of Pins | 2Pins |
Product Range | RGL34 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 500mA |
Current Ifsm | 10A |
Diode Type | Fast Recovery |
External Depth | 2mm |
External Length / Height | 4mm |
External Width | 2mm |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 175°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 150ns |
Termination Type | Surface Mount Device |
Diode Switching 400V 0.5A | RS |
Diode, Fast, 0.5A, 400V, Surface Mount- Smd | Newark Electronics |
DIODE, FAST, 0.5A, 400V, SMD | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 400V 0.5A 2-Pin DO-213AA T/R | EBV Elektronik |
SI-DIODE 0,5A 400V MINIMELF | Rutronik |
0.5 A 400 V 150 ns Surface Mount Fast Switching rectifier - DO-213AA | Future Electronics |
RGL34G-E3/98, SMT Switching Diode, 400V 500mA, 150ns, 2-Pin DO-213AA | Siliconix / Vishay RGL34G-E3/98 | RS Americas |
.5A 400V FS DO213AA | TTI Europe |
Where can I find additional details, specifications and documents for a RGL34G-E3/98?
Additional datasheets, footprints and schematics for RGL34G-E3/98 are listed on our Part Details page. You can also find images and similar parts to RGL34G-E3/98 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGL34G-E3/98 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGL34G-E3/98 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGL34G-E3/98 fall under?
The RGL34G-E3/98 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RGL34G-E3/98 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGL34G-E3/98 you can contact the distributor directly for product support, shipping queries etc.
Is the RGL34G-E3/98 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGL34G-E3/98 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for RGL34G-E3/98.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGL34G-E3/98 often in real-time on the comparison pages.
What if I can't find stock of RGL34G-E3/98?
You can fill out our help required form which you can use to request a quote for RGL34G-E3/98 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.