Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Glass passivated junction. |
For surface mounted application. |
Low forward voltage drop. |
High current capability. |
Easy pick and place. |
High surge current capability. |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | RGF1D |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 150 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
Fast Diode, 1A, 200V, Do-214Ac | Newark Electronics |
RGF1D Series 200 V 1 A Surface Mount High Current Fast Rectifier - DO-214AC | Future Electronics |
Diode Switching 200V 1A 2-Pin DO-214AC T/R | Avnet America |
DIODE, FAST, 1A, 200V, SMD | element14 |
Where can I find additional details, specifications and documents for a RGF1D?
Additional datasheets, footprints and schematics for RGF1D are listed on our Part Details page. You can also find images and similar parts to RGF1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGF1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGF1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGF1D fall under?
The RGF1D is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RGF1D when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGF1D you can contact the distributor directly for product support, shipping queries etc.
Is the RGF1D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RGF1D have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for RGF1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGF1D often in real-time on the comparison pages.
What if I can't find stock of RGF1D?
You can fill out our help required form which you can use to request a quote for RGF1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.