RGEF500 Fuses & Circuit Protection by TE Connectivity

POLYSWITCH RADIAL 5A

Status: Unknown
Series: PolySwitch RGEF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for RS
RS
from US$0.41
540
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.30
9,196
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.29
4,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
3,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.30
1,995
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
1,074
in stock
Buy Now
Logo for element14
element14
from US$0.32
1,074
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.33
1,074
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.56
890
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.58
890
in stock
Buy Now

Specifications

Thermistor Mounting Through Hole
Product Range PolySwitch RGEF Series
Holding Current 5A
Tripping Current 8.5A
Voltage Rating 16VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Approval Bodies CSA TUV
Approval Category ELV Compliant UL Recognised
Carrying Current Max 100A
External Length / Height 14.3mm
External Width 10.4mm
Height 14.3mm
Holding Current Max Ih 5A
Initial Resistance Max 0.023ohm
Initial Resistance Min 0.015ohm
Interrupt Current Max 100A
Lead Spacing 5.08mm
Operating Voltage 16V
PTC Fuse Case Style Radial Leaded
Resistance 0.034ohm
Thermistor Type PTC Resettable Fuse

Alternative Descriptions

PTC Resettable Fuse 100A 2s 16V 15mOhm 2-Pin Bag | Avnet America


RGEF500 Fuses & Circuit Protection by Littelfuse

FUSE RESETTABLE PTC 16VDC 5A THD

Status: Unknown
Series: PolySwitch RGEF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Thermistor Mounting Through Hole
Product Range PolySwitch RGEF Series
Holding Current 5A
Tripping Current 8.5A
Voltage Rating 16VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

RGEF Series 16 V 5 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics
Fuse, Resettable Ptc, 16Vdc, 5A, Thd | Newark Electronics
FUSE, RESETTABLE PTC, 16VDC, 5A, THD | element14
Polyswitch,resettable fuse,RGE 5A | RS

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RGEF500?

Additional datasheets, footprints and schematics for RGEF500 are listed on our Part Details page. You can also find images and similar parts to RGEF500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RGEF500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGEF500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RGEF500 fall under?

The RGEF500 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to RGEF500 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RGEF500 you can contact the distributor directly for product support, shipping queries etc.

Is the RGEF500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RGEF500 have stock available?

Authorised distributors including Future Electronics, TTI Europe, Avnet America, CoreStaff and Newark Electronics have stock available or on a lead time for RGEF500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RGEF500 often in real-time on the comparison pages.

What if I can't find stock of RGEF500?

You can fill out our help required form which you can use to request a quote for RGEF500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay