Status: | Unknown |
---|---|
Series: | PolySwitch RGEF Series |
RoHS: | Unknown |
Prices starting from US$0.38
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RGEF Series |
Holding Current | 14A |
Tripping Current | 23.8A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Fuse, Ptc Reset, 16V, 14A, Radial | Newark Electronics |
Polyswitch,resettable fuse,RGE 14A | RS |
RGEF Series 16 V 14 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
Status: | Unknown |
---|---|
Series: | PolySwitch RGEF Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RGEF Series |
Holding Current | 14A |
Tripping Current | 23.8A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA TUV |
Approval Category | ELV Compliant UL Recognised |
Carrying Current Max | 100A |
External Length / Height | 27.9mm |
External Width | 23.5mm |
Height | 27.9mm |
Holding Current Max Ih | 14A |
Initial Resistance Max | 0.00443ohm |
Initial Resistance Min | 0.0026ohm |
Interrupt Current Max | 100A |
Lead Spacing | 10.9mm |
Operating Voltage | 16V |
PTC Fuse Case Style | Radial Leaded |
Resistance | 0.0064ohm |
Thermistor Type | PTC Resettable Fuse |
PTC Resettable Fuse 16V Bulk | Avnet America |
Where can I find additional details, specifications and documents for a RGEF1400?
Additional datasheets, footprints and schematics for RGEF1400 are listed on our Part Details page. You can also find images and similar parts to RGEF1400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGEF1400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGEF1400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGEF1400 fall under?
The RGEF1400 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RGEF1400 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGEF1400 you can contact the distributor directly for product support, shipping queries etc.
Is the RGEF1400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGEF1400 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, RS and Future Electronics have stock available or on a lead time for RGEF1400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGEF1400 often in real-time on the comparison pages.
What if I can't find stock of RGEF1400?
You can fill out our help required form which you can use to request a quote for RGEF1400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.