Status: | Unknown |
---|---|
Series: | PolySwitch RGEF Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
1,814
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
420
in stock
|
Buy Now | |
element14
from US$0.54
|
420
in stock
|
Buy Now | |
Farnell
from US$0.53
|
420
in stock
|
Buy Now | |
CoreStaff
from US$0.54
|
165
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
75
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RGEF Series |
Holding Current | 12A |
Tripping Current | 20.4A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Polyswitch,resettable fuse,RGE 12A | RS |
Polyswitch, Radial, 12A | Newark Electronics |
POLYSWITCH, RADIAL, 12A | element14 |
RGEF Series 16 V 12 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Holding Current | 12A, 12A |
---|---|
Tripping Current | 20.4A |
Initial Resistance Max | 0.00595ohm |
Operating Voltage | 16V |
Fuse Terminals | Radial Leaded |
Initial Resistance Min | 0.0033ohm |
Interrupting Capacity | 100A |
Lead Spacing | 5.8mm |
PTC Resettable Fuse 100A 7.5s 16V 3.3mOhm 2-Pin Bag | Avnet America |
Where can I find additional details, specifications and documents for a RGEF1200?
Additional datasheets, footprints and schematics for RGEF1200 are listed on our Part Details page. You can also find images and similar parts to RGEF1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGEF1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGEF1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGEF1200 fall under?
The RGEF1200 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RGEF1200 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGEF1200 you can contact the distributor directly for product support, shipping queries etc.
Is the RGEF1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGEF1200 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for RGEF1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGEF1200 often in real-time on the comparison pages.
What if I can't find stock of RGEF1200?
You can fill out our help required form which you can use to request a quote for RGEF1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.