Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
253
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
942
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
191
in stock
|
Buy Now | |
element14
from US$1.01
|
191
in stock
|
Buy Now | |
Farnell
from US$0.99
|
191
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
185
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
Schukat Electronic
from US$1.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
70A, 60V |
rDS(ON)= 0.014Ω |
Temperature Compensating PSPICE® Model |
Peak Current vs Pulse Width Curve |
UIS Rating Curve (Single Pulse) |
175°C Operating Temperature |
Related Literature TB334 “Guidelines for Soldering Surface Mount Components to PC Boards” |
Applications |
---|
Other Industrial |
Description | RFP70N06 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 70 |
PD Max (W) | 140 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 14 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 65 |
Ciss Typ (pF) | 2250 |
Package Type | TO-220-3 |
N-Channel 60 V 0.014 Ohm Flange Mount Power Mosfet - TO-220AB | Future Electronics |
MOSFET N-Channel 60V 70A TO220AB | RS |
Mosfet Transistor, N Channel, 70 A, 60 V, 14 Mohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi RFP70N06 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 60V 70A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
N-Ch 60V 70A 150W 0,014R TO220AB | Schukat Electronic |
Where can I find additional details, specifications and documents for a RFP70N06?
Additional datasheets, footprints and schematics for RFP70N06 are listed on our Part Details page. You can also find images and similar parts to RFP70N06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFP70N06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFP70N06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFP70N06 fall under?
The RFP70N06 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to RFP70N06 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFP70N06 you can contact the distributor directly for product support, shipping queries etc.
Is the RFP70N06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RFP70N06 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RFP70N06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFP70N06 often in real-time on the comparison pages.
What if I can't find stock of RFP70N06?
You can fill out our help required form which you can use to request a quote for RFP70N06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.