Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
368
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
1,147
in stock
|
Buy Now | |
element14
from US$1.07
|
610
in stock
|
Buy Now | |
Farnell
from US$1.06
|
610
in stock
|
Buy Now | |
Distrelec
from US$1.55
|
280
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
from US$0.97
|
-
|
Buy Now | |
Schukat Electronic
from US$0.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
50A, 60V |
rDS(ON)= 0.022Ω |
Temperature Compensating PSPICE® Model |
Peak Current vs Pulse Width Curve |
UIS Rating Curve |
175°C Operating Temperature |
Applications |
---|
Other Industrial |
Description | RFP50N06 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 50 |
PD Max (W) | 131 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 22 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 67 |
Ciss Typ (pF) | 2020 |
Package Type | TO-220-3 |
N Channel Mosfet, 60V, 50A To-220Ab | Newark Electronics |
MOSFET, N, TO-220 | element14 |
MOSFET N-Channel 60V 50A TO220AB | RS |
onsemi MOSFET, N-Channel, 60V, 50A, TO-220 | Distrelec |
N-Channel 60 V 0.022 Ohm Flange Mount Power Mosfet - TO-220AB | Future Electronics |
Trans MOSFET N-CH 60V 50A 3-Pin(3+Tab) TO-220AB | Avnet America |
N-Ch 60V 50A 131W 0,022R TO220AB | Schukat Electronic |
Where can I find additional details, specifications and documents for a RFP50N06?
Additional datasheets, footprints and schematics for RFP50N06 are listed on our Part Details page. You can also find images and similar parts to RFP50N06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFP50N06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFP50N06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFP50N06 fall under?
The RFP50N06 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to RFP50N06 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFP50N06 you can contact the distributor directly for product support, shipping queries etc.
Is the RFP50N06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RFP50N06 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for RFP50N06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFP50N06 often in real-time on the comparison pages.
What if I can't find stock of RFP50N06?
You can fill out our help required form which you can use to request a quote for RFP50N06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.